Search
Filters

93C56A-E/SN

Part No : 93C56A-E/SN
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 2KBIT 2MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 2MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1010681-93C56A-E/SN
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
The 93C56A-E/SN, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The 93C56A-E/SN is a 2Kb (256 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 125°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 2MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1010681-93C56A-E/SN
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 93C56A-E/SN
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
93C56A-E/SN Price

93C56A-E/SN Datasheet
93C56A-E/SN Application

93C56A-E/SN Replacement
93C56A-E/SN Pdf

93C56A-E/SN Pinout
93C56A-E/SN Image

93C56A-E/SN Picture
93C56A-E/SN In Stock

93C56A-E/SN Distributor
93C56A-E/SN Memory

Image
Mfr.Part No
Description
Stock
IC LED DRIVER RGLTR DIM 10SC70JW
35
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
1263
Low Voltage 10-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | ICLATCH TRANSP 10BIT LV 24SSOP
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
1691
IC DETECTOR VOLT 1.0V ODRN 5VSOF
290
DIODE ARRAY GP 75V 150MA SOT323
583

Top Sellers