Search
Filters

AT24C02N-10SC

Part No :
AT24C02N-10SC
Manufacturer :
Catalog :
Memory
Description :
IC EEPROM 2KBIT 400KHZ 8SOIC
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
180+
€0.2510
€45.176
435+
€0.2070
€89.819
670+
€0.2000
€134.168
920+
€0.1940
€178.498
1,185+
€0.1880
€222.531
1,580+
€0.1690
€267.178
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,851 pieces can ship immediately
MOQ: 180 pcs
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
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1003315-AT24C02N-10SC
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
The AT24C02N-10SC, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The AT24C02N-10SC is a 2Kb (256 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1003315-AT24C02N-10SC
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT24C02N-10SC
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
AT24C02N-10SC Price

AT24C02N-10SC Datasheet
AT24C02N-10SC Application

AT24C02N-10SC Replacement
AT24C02N-10SC Pdf

AT24C02N-10SC Pinout
AT24C02N-10SC Image

AT24C02N-10SC Picture
AT24C02N-10SC In Stock

AT24C02N-10SC Distributor
AT24C02N-10SC Memory

Image
Mfr.Part No
Description
Stock
Dual Channel Isolators with Integrated DC-to-DC Converter | DGTL ISO 2.5KV GEN PURP 16SOIC
Programmable Timer
33
EVAL MOD FOR BQ2031 / bq2031 Battery Management Development Kit
5
RES ARRAY 4 RES 22 OHM 0804
27000
DIODE GEN PURP 1.2KV 20A TO220AC
157
CMC 350MA 2LN 200 OHM SMD
600
UV ERASABLE 16,384-BIT READ ONLY MEMORY
8
HOT SWAP VOLTAGE CONTROLLERS 5V
4308
8-Bit/16-Bit Microcontrollers
896

Top Sellers