Search
Filters

AT24C08D-SSHM-T

Part No : AT24C08D-SSHM-T
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 8KBIT 1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
575+
€0.084
€48.174
1,355+
€0.071
€96.560
2,085+
€0.069
€144.566
2,860+
€0.067
€192.793
3,735+
€0.065
€240.986
4,920+
€0.059
€289.016
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 44,802 pieces can ship immediately
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 1MHz
Access Time 4.5μs
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018790-AT24C08D-SSHM-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management
Family Name AT24C08D
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
PCA24S08D,118;  PCA24S08D,112;   M95080-RMN5; 
The AT24C08D-SSHM-T, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The AT24C08D-SSHM-T is a 8Kb (1K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 1.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 1MHz
Access Time 4.5μs
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018790-AT24C08D-SSHM-T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Automation & Process Control, Medical, Signal Processing, Power Management
Family Name AT24C08D
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
PCA24S08D,118;  PCA24S08D,112;   M95080-RMN5; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT24C08D-SSHM-T
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
AT24C08D-SSHM-T Price

AT24C08D-SSHM-T Datasheet
AT24C08D-SSHM-T Application

AT24C08D-SSHM-T Replacement
AT24C08D-SSHM-T Pdf

AT24C08D-SSHM-T Pinout
AT24C08D-SSHM-T Image

AT24C08D-SSHM-T Picture
AT24C08D-SSHM-T In Stock

AT24C08D-SSHM-T Distributor
AT24C08D-SSHM-T Memory

Image
Mfr.Part No
Description
Stock
RES ARRAY 15 RES 100 OHM 16SOIC
88
IC INVERTER HEX 14-SOIC
138
Micropower Voltage Reference
540
IC MCU 8BIT 8KB FLASH 16QFN
1778
TELECOMMUNICATIONS PRODUCTS
1
LED RED CLEAR 0805 SMD
600
V25+TM 16/8-BIT SINGLE-CHIP MICROCONTROLLER
55

Top Sellers