Search
Filters

AT24C08N-10SI

Part No : AT24C08N-10SI
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 8KBIT 400KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018791-AT24C08N-10SI
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The AT24C08N-10SI, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The AT24C08N-10SI is a 8Kb (1K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018791-AT24C08N-10SI
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT24C08N-10SI
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
AT24C08N-10SI Price

AT24C08N-10SI Datasheet
AT24C08N-10SI Application

AT24C08N-10SI Replacement
AT24C08N-10SI Pdf

AT24C08N-10SI Pinout
AT24C08N-10SI Image

AT24C08N-10SI Picture
AT24C08N-10SI In Stock

AT24C08N-10SI Distributor
AT24C08N-10SI Memory

Image
Mfr.Part No
Description
Stock
IC PROCESSOR AM/FM DGTL 100-TQFP
100
IC REG BUCK ADJ 2A SYNC 8SOT
64
15A, 600V STEALTHTM II Rectifier
5
RES SMD 75 OHM 0.5% 1/10W 0805
4000
+5 V Powered CMOS RS-232 Drivers/Receivers
46
TRANS NPN 160V 1.5A TP-FA
1320
IC REG LDO 2.75V 0.2A 5DSBGA
1000
SENSOR TEMP ANLG VOLT SOT-23-3
340

Top Sellers