Search
Filters

AT24C1024BW-SH-B

Part No : AT24C1024BW-SH-B
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 1MBIT 1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,811 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018797-AT24C1024BW-SH-B
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
M24M01-RMW6TG;  AT24C1024BW-SH-T;   24FC1025I/SM; 
The AT24C1024BW-SH-B, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The AT24C1024BW-SH-B is a 1Mb (128K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018797-AT24C1024BW-SH-B
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
M24M01-RMW6TG;  AT24C1024BW-SH-T;   24FC1025I/SM; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT24C1024BW-SH-B
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
AT24C1024BW-SH-B Price

AT24C1024BW-SH-B Datasheet
AT24C1024BW-SH-B Application

AT24C1024BW-SH-B Replacement
AT24C1024BW-SH-B Pdf

AT24C1024BW-SH-B Pinout
AT24C1024BW-SH-B Image

AT24C1024BW-SH-B Picture
AT24C1024BW-SH-B In Stock

AT24C1024BW-SH-B Distributor
AT24C1024BW-SH-B Memory

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 64KB FLASH 44QFN / MCU 16-bit dsPIC CISC 64KB Flash 5V 44-Pin QFN EP Tube
74
Low Power Differential ADC Driver
455
CD audio decoder, digital servo and filterless DAC with integrated pre-amp and laser control (PhonIC)
439

Top Sellers