Search
Filters

AT24C164-10SI

IC EEPROM 16KBIT 400KHZ 8SOIC
Manufacturer: Microchip Technology
rohs
Availability: 5,000 In Stock
The AT24C164-10SI, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The AT24C164-10SI is a 16Kb (2K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018812-AT24C164-10SI
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018812-AT24C164-10SI
AT24C164-10SI Price

AT24C164-10SI Datasheet
AT24C164-10SI Application

AT24C164-10SI Replacement
AT24C164-10SI Pdf

AT24C164-10SI Pinout
AT24C164-10SI Image

AT24C164-10SI Picture
AT24C164-10SI In Stock

AT24C164-10SI Distributor
AT24C164-10SI Memory

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 0.15A SOT23-5
16386
IC REG LDO 3.1V 0.15A 5DSBGA
10000
QUAD 3-STATE R/S LATCH(Quad NAND R/S Latch)
7000
SBS-COMPLIANT GAS GAUGE IC FOR USE WITH THE bq29311
275
Micro-Fit 3.0 Crimp Terminal, Female, with Select Tin (Sn) Plated Tin/Brass Alloy Contact, 26-30 AWG, Reel
490
MOSFET N-CH 30V 15A TO252
1000