Search
Filters

AT24C64W-10SI-2.5

Part No : AT24C64W-10SI-2.5
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 64KBIT 400KHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,825 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018895-AT24C64W-10SI-2.5
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The AT24C64W-10SI-2.5, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The AT24C64W-10SI-2.5 is a 64Kb (8K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018895-AT24C64W-10SI-2.5
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT24C64W-10SI-2.5
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
AT24C64W-10SI-2.5 Price

AT24C64W-10SI-2.5 Datasheet
AT24C64W-10SI-2.5 Application

AT24C64W-10SI-2.5 Replacement
AT24C64W-10SI-2.5 Pdf

AT24C64W-10SI-2.5 Pinout
AT24C64W-10SI-2.5 Image

AT24C64W-10SI-2.5 Picture
AT24C64W-10SI-2.5 In Stock

AT24C64W-10SI-2.5 Distributor
AT24C64W-10SI-2.5 Memory

Image
Mfr.Part No
Description
Stock
50W ZENER(DO5) | DIODE ZENER 160V 50W DO5
IC VIDEO TUNER 28QFN
5
IC MCU 8BIT 32KB FLASH 44VQFN
82
IC REG LDO 5V 0.5A DDPAK
130
TRANSCEIVER 13.56MHZ 32-VFQFPN
750
8Kx8 bit Low Power CMOS Static RAM
127
IC OPAMP GP 8MHZ RRO 8MINISO
296
TRANS NPN 45V 2A TO-220
54

Top Sellers