Search
Filters

AT25020AY1-10YI-2.7

Part No : AT25020AY1-10YI-2.7
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 2KBIT 20MHZ 8MAP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,845 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MAP (3x4.9)
Win Source Part Number 1018919-AT25020AY1-10YI-2.7
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The AT25020AY1-10YI-2.7, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-MAP (3x4.9). The AT25020AY1-10YI-2.7 is a 2Kb (256 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MAP (3x4.9)
Win Source Part Number 1018919-AT25020AY1-10YI-2.7
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT25020AY1-10YI-2.7
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
AT25020AY1-10YI-2.7 Price

AT25020AY1-10YI-2.7 Datasheet
AT25020AY1-10YI-2.7 Application

AT25020AY1-10YI-2.7 Replacement
AT25020AY1-10YI-2.7 Pdf

AT25020AY1-10YI-2.7 Pinout
AT25020AY1-10YI-2.7 Image

AT25020AY1-10YI-2.7 Picture
AT25020AY1-10YI-2.7 In Stock

AT25020AY1-10YI-2.7 Distributor
AT25020AY1-10YI-2.7 Memory

Image
Mfr.Part No
Description
Stock
RF TXRX MODULE 802.15.4 U.FL ANT
312
IC RCVR 21BIT CHAN LINK 48TSSOP
34
IC OPAMP GP 4MHZ RRO 16DIP
222
Precision Reference
1786
DIODE GEN PURP 200V 1A PMDS
117
MOSFET N/P-CH 60V/50V SC70-6
25464
Power Management Unit for Advanced Application Processors | IC PMU FOR APP PROCESSOR 40WQFN
25

Top Sellers