Search
Filters

AT25020N-10SI-2.7

IC EEPROM 2KBIT 2.1MHZ 8SOIC
Manufacturer: Microchip Technology
rohs
Availability: 10,175 In Stock
The AT25020N-10SI-2.7, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The AT25020N-10SI-2.7 is a 2Kb (256 x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 3MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018921-AT25020N-10SI-2.7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 3MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018921-AT25020N-10SI-2.7
AT25020N-10SI-2.7 Price

AT25020N-10SI-2.7 Datasheet
AT25020N-10SI-2.7 Application

AT25020N-10SI-2.7 Replacement
AT25020N-10SI-2.7 Pdf

AT25020N-10SI-2.7 Pinout
AT25020N-10SI-2.7 Image

AT25020N-10SI-2.7 Picture
AT25020N-10SI-2.7 In Stock

AT25020N-10SI-2.7 Distributor
AT25020N-10SI-2.7 Memory

Image
Mfr.Part No
Description
Stock
IC REG BUFFER 28BIT 160-TFBGA
824
Mono channel SEPP audio power amplifier IC
684
MOS FET Relays
1230
0.635mm (.025") Pitch SlimStack™ Receptacle, Surface Mount, Dual Row, Vertical Stacking, 5.00 to 10.00mm (.197 to .394") Stacking Heights, Embossed Tape withCover Packaging, 30 Circuits, Lead-free
300
3A Ultra-Small Low Ron
1400
CONN TERM RECT TONG 300MCM #5/16
10