The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AT25040AY1-10YU-1.8

Part No AT25040AY1-10YU-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 20MHZ 8MAP
Datasheet
Sample
ECAD Module
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 20MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MAP (3x4.9)
Win Source Part Number 1018926-AT25040AY1-10YU-1.8
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance

Description

Microchip Technology AT25040AY1-10YU-1.8 EEPROM

The AT25040AY1-10YU-1.8 is a high-performance, serial EEPROM from Microchip Technology, designed to provide efficient non-volatile memory storage solutions for a wide range of applications. This EEPROM device features a 4-Kbit memory capacity and operates on a low-voltage power supply, making it an ideal choice for battery-operated and portable devices where power conservation is critical.

Built on a robust and reliable CMOS technology, the AT25040AY1-10YU-1.8 offers a fast write cycle time of 5 ms, ensuring quick data storage with minimal delay. It supports the standard SPI (Serial Peripheral Interface) protocol, allowing for easy integration into existing systems with a simple and straightforward communication interface. The device's SPI compatibility ensures high-speed data transfer rates, which is essential for applications requiring swift data access and storage.

One of the key features of this EEPROM is its wide operating temperature range, from -40°C to +85°C, making it suitable for use in harsh environmental conditions. This durability ensures reliable performance across various industries, including automotive, industrial control, and consumer electronics.

The AT25040AY1-10YU-1.8 comes in a compact 8-lead TSSOP package, which is space-saving and ideal for space-constrained applications. Additionally, it offers a write protect feature, allowing users to safeguard their data against inadvertent changes by enabling hardware protection of the entire memory array or specific blocks.

Microchip Technology's commitment to quality is evident in the AT25040AY1-10YU-1.8, with its high endurance and data retention characteristics. The EEPROM is capable of withstanding up to 1 million write cycles and boasts a data retention period of over 100 years, ensuring the safety and longevity of your data.

In summary, the AT25040AY1-10YU-1.8 EEPROM from Microchip Technology is a versatile and reliable memory storage solution that combines low-power operation, high-speed SPI interface, robust environmental tolerance, and a compact form factor. It is an excellent choice for designers looking for a dependable non-volatile memory component for their electronic designs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.