Search
Filters

AT25256AW-10SI-2.7

Part No : AT25256AW-10SI-2.7
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 256KBIT 20MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018953-AT25256AW-10SI-2.7
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The AT25256AW-10SI-2.7, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The AT25256AW-10SI-2.7 is a 256Kb (32K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018953-AT25256AW-10SI-2.7
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT25256AW-10SI-2.7
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
AT25256AW-10SI-2.7 Price

AT25256AW-10SI-2.7 Datasheet
AT25256AW-10SI-2.7 Application

AT25256AW-10SI-2.7 Replacement
AT25256AW-10SI-2.7 Pdf

AT25256AW-10SI-2.7 Pinout
AT25256AW-10SI-2.7 Image

AT25256AW-10SI-2.7 Picture
AT25256AW-10SI-2.7 In Stock

AT25256AW-10SI-2.7 Distributor
AT25256AW-10SI-2.7 Memory

Image
Mfr.Part No
Description
Stock
Analog Multiplexers/Demultiplexers | IC MUX/DEMUX 8X1 16TSSOP
532
LCD Display Driver
2
IC REG LDO 2.5V 0.1A 8SOIC
3
IC STEREO AUDIO CODEC 28-TSSOP
362
32K/64K-Bit I2C Serial CMOS E2PROM
5

Top Sellers