Search
Filters

AT25640AN-10SU-2.7

IC EEPROM 64KBIT 20MHZ 8SOIC
Manufacturer: Microchip Technology
rohs
Quantity
Price
Ext. Price
47+
$1.081
$50.807
109+
$0.919
$100.171
411+
$0.730
$300.030
Availability: 4,063 In Stock
This product has a minimum quantity of 47

The AT25640AN-10SU-2.7, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-SOIC. The AT25640AN-10SU-2.7 is a 64Kb (8K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.

Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018962-AT25640AN-10SU-2.7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018962-AT25640AN-10SU-2.7
AT25640AN-10SU-2.7 Price

AT25640AN-10SU-2.7 Datasheet
AT25640AN-10SU-2.7 Application

AT25640AN-10SU-2.7 Replacement
AT25640AN-10SU-2.7 Pdf

AT25640AN-10SU-2.7 Pinout
AT25640AN-10SU-2.7 Image

AT25640AN-10SU-2.7 Picture
AT25640AN-10SU-2.7 In Stock

AT25640AN-10SU-2.7 Distributor
AT25640AN-10SU-2.7 Memory

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 50A TO220-3
11998
IC MPU/RESET CIRC 2.93V SC70-4
502
N-Channel Enhancement-Mode MOSFET
6064
IC CPLD 128MC 5NS 100TQFP
1