Search
Filters

AT27BV4096-12VC

Part No : AT27BV4096-12VC
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC OTP 4MBIT 120NS 40VSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,610 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (256K x 16)
Access Time 120ns
Supply Voltage - Operating 2.7 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 40-VSOP
Win Source Part Number 1019028-AT27BV4096-12VC
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The AT27BV4096-12VC, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 40-VSOP. The AT27BV4096-12VC is a 4Mb (256K x 16) EPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TC) and the operating supply voltage of 2.7 V to 3.6 V, 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (256K x 16)
Access Time 120ns
Supply Voltage - Operating 2.7 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 40-VSOP
Win Source Part Number 1019028-AT27BV4096-12VC
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT27BV4096-12VC
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
AT27BV4096-12VC Price

AT27BV4096-12VC Datasheet
AT27BV4096-12VC Application

AT27BV4096-12VC Replacement
AT27BV4096-12VC Pdf

AT27BV4096-12VC Pinout
AT27BV4096-12VC Image

AT27BV4096-12VC Picture
AT27BV4096-12VC In Stock

AT27BV4096-12VC Distributor
AT27BV4096-12VC Memory

Image
Mfr.Part No
Description
Stock
CABLE BNC MALE LOW NOISE 120"
345200
IC MCU 8BIT 64KB FLASH 64TQFP
4920
Product Scout Automotive
1237
GDT 250V 20KA THROUGH HOLE
160
CONN PIN 14-18AWG 30GOLD CRIMP
500
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
71
PHOTODIODE PIN IR 4.8MM CYL CLR
CONSTANT VOLTAGE REGULATION TRANSIENT SUPPRESSORS
153

Top Sellers