Search
Filters

AT27LV010A-15TC

Part No : AT27LV010A-15TC
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC OTP 1MBIT 150NS 32TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,840 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 150ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 32-TSOP
Win Source Part Number 1019106-AT27LV010A-15TC
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The AT27LV010A-15TC, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 32-TSOP. The AT27LV010A-15TC is a 1Mb (128K x 8) EPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TC) and the operating supply voltage of 3 V to 3.6 V, 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 150ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 32-TSOP
Win Source Part Number 1019106-AT27LV010A-15TC
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT27LV010A-15TC
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
AT27LV010A-15TC Price

AT27LV010A-15TC Datasheet
AT27LV010A-15TC Application

AT27LV010A-15TC Replacement
AT27LV010A-15TC Pdf

AT27LV010A-15TC Pinout
AT27LV010A-15TC Image

AT27LV010A-15TC Picture
AT27LV010A-15TC In Stock

AT27LV010A-15TC Distributor
AT27LV010A-15TC Memory

Image
Mfr.Part No
Description
Stock
256-Mbit Double-Data-Rate SDRAM
227
PowerPC 405EP Embedded Processor
18
High Speed, Low Power Monolithic Op Amp
44
1/1 Transceiver
355
Dual, Low Power INSTRUMENTATION AMPLIFIER | IC INST AMP 2 CIRCUIT 16SOIC
Five Universal Voltage Monitors - Complete Microprocessor Voltage Monitoring
1
SPEECH CIRCUIT WITH POWER MANAGEMENT
241
Integrated Power Management IC for Ultra-mobile and Embedded Applications
61

Top Sellers