Search
Filters

AT28C64E-20PC

Part No : AT28C64E-20PC
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 64KBIT 200NS 28DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,448 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Access Time 200ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 1019218-AT28C64E-20PC
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The AT28C64E-20PC, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 28-PDIP. The AT28C64E-20PC is a 64Kb (8K x 8) EEPROM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TC) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Access Time 200ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 1019218-AT28C64E-20PC
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT28C64E-20PC
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
AT28C64E-20PC Price

AT28C64E-20PC Datasheet
AT28C64E-20PC Application

AT28C64E-20PC Replacement
AT28C64E-20PC Pdf

AT28C64E-20PC Pinout
AT28C64E-20PC Image

AT28C64E-20PC Picture
AT28C64E-20PC In Stock

AT28C64E-20PC Distributor
AT28C64E-20PC Memory

Image
Mfr.Part No
Description
Stock
SMD Inductors(Coils) For Power Line(Wound, Magnetic Shielded) | FIXED IND 22UH 200MA 1 OHM SMD
122
128K x 8 HIGH-SPEED CMOS STATIC RAM 3.3V REVOLUTIONARY PINOUT
390
TRANS 2PNP PREBIAS 0.5W SOT563
946
High Efficiency Dual Output Power Supply Controller
360
RES ARRAY 8 RES 56 OHM 1608
7200
ADVANCED UNIVERSAL SERIAL BUS TRANSCEIVERS
980
N - CHANNEL ENHANCEMENT MODE PowerMESH MOSFET
4031

Top Sellers