Search
Filters

AT29C256-70JI

Part No : AT29C256-70JI
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC FLASH 256KBIT 70NS 32PLCC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 256Kb (32K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 1019301-AT29C256-70JI
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The AT29C256-70JI, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 32-PLCC. The AT29C256-70JI is a 256Kb (32K x 8) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 256Kb (32K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 1019301-AT29C256-70JI
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT29C256-70JI
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
AT29C256-70JI Price

AT29C256-70JI Datasheet
AT29C256-70JI Application

AT29C256-70JI Replacement
AT29C256-70JI Pdf

AT29C256-70JI Pinout
AT29C256-70JI Image

AT29C256-70JI Picture
AT29C256-70JI In Stock

AT29C256-70JI Distributor
AT29C256-70JI Memory

Image
Mfr.Part No
Description
Stock
IC REG SWTCHD CAP 2VIN/3V 10MSOP
524
COMPATIBLE WITH STANDARD TTL INTEGATED CIRCUITS | OPTOISO 5KV TRANS W/BASE 6DIP
3821
Lens control LSI
32
POWER TRANSISTORS(1.0A,40-100V,30W) | TRANS NPN 60V 1A TO-220
194
1M-BIT, 2M-BIT AND 4M-BIT 2.5V SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL I/O SPI
505
SIDAC SYM 2CHP 6/12V 150A TO220
1000
SIDACTOR BI 440V 150A DO214AA
257

Top Sellers