Search
Filters

AT49SV802A-90CU

Part No :
AT49SV802A-90CU
Manufacturer :
Catalog :
Memory
Description :
IC FLASH 8MBIT 90NS 48CBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,170 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8, 512K x 16)
Access Time 90ns
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 48-CBGA (6x8)
Win Source Part Number 1019674-AT49SV802A-90CU
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The AT49SV802A-90CU, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 48-CBGA (6x8). The AT49SV802A-90CU is a 8Mb (1M x 8, 512K x 16) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 1.65 V to 1.95 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8, 512K x 16)
Access Time 90ns
Supply Voltage - Operating 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 48-CBGA (6x8)
Win Source Part Number 1019674-AT49SV802A-90CU
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT49SV802A-90CU
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
AT49SV802A-90CU Price

AT49SV802A-90CU Datasheet
AT49SV802A-90CU Application

AT49SV802A-90CU Replacement
AT49SV802A-90CU Pdf

AT49SV802A-90CU Pinout
AT49SV802A-90CU Image

AT49SV802A-90CU Picture
AT49SV802A-90CU In Stock

AT49SV802A-90CU Distributor
AT49SV802A-90CU Memory

Image
Mfr.Part No
Description
Stock
IC OPAMP BUFFER 110MHZ 8SOPWRPAD
30
Quad bilateral switches
354
64 MEGABIT 32MEGABIT 3.0 BOLT ONLY PAGE MODE FLASH MEMORY
107
STEREO AUDIO CODEC WITH USB INTERFACE, SINGLE ENDED ANALOG INPUT/OUTPUT AND S/PDIF
305
TRANS NPN 60V 1A SOT23-3
3567
IC GATE XOR 1CH 2-INP 5-TSOP
13668
IC ADC 14BIT 150KSPS 20-SSOP
6

Top Sellers