Search
Filters

AT6002-2QI

Part No : AT6002-2QI
Manufacturer : Microchip Technology
Catalog : Embedded - FPGAs(Field Programmable GateArray)
Description : IC FPGA 96 I/O 132QFP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,355 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete(EOL)
Number of Logic Elements/Cells 1024
Number of I/O 96
Number of Gates 6000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TC)
Case / Package 132-BQFP
Win Source Part Number 1019677-AT6002-2QI
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The AT6002-2QI, from Microchip Technology, is an embedded FPGAs with 96 I/O. It contains 1024 logic cells/elements. The AT6002-2QI operates with a 4.5 V to 5.5 V voltage supply within a specified temperature range of -40°C to 85°C (TC). It is available in a 132-BQFP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete(EOL)
Number of Logic Elements/Cells 1024
Number of I/O 96
Number of Gates 6000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TC)
Case / Package 132-BQFP
Win Source Part Number 1019677-AT6002-2QI
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT6002-2QI
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
AT6002-2QI Price

AT6002-2QI Datasheet
AT6002-2QI Application

AT6002-2QI Replacement
AT6002-2QI Pdf

AT6002-2QI Pinout
AT6002-2QI Image

AT6002-2QI Picture
AT6002-2QI In Stock

AT6002-2QI Distributor
AT6002-2QI Embedded - FPGAs(Field Programmable GateArray)

Image
Mfr.Part No
Description
Stock
IC CTLR 3-IN-1 DDR 22MLP
24
IC DRIVER IGBT DSO36
22
Microprocessor-Compatible, 14-Bit DACs
Dual Differential 2:1 Multiplexer | IC MUX 2:1 DUAL DIFF 20TSSOP
5
DIODE SCHOTTKY 40V 2A DO214AA
1136
P-Channel Enhancement-Mode Vertical DMOS Power FETs  
7
Dual Temperature-Controlled NV Variable Resistor & Memory
43
IC SWITCH DUAL DPST 16SOIC
760
IC RTC CLK/CALENDAR PAR 24-DIP
8

Top Sellers