Search
Filters

AT93C46A-10TU-2.7

Part No : AT93C46A-10TU-2.7
Manufacturer : Microchip Technology
Catalog : Memory
Description : IC EEPROM 1KBIT 2MHZ 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,331 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 31 pct.
Popularity Medium
Win Source Part Number 1019868-AT93C46A-10TU-2.7
Case / Package 8-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2.7 V to 5.5 V
Max Frequency 2MHz
Memory Size 1Kb (128 x 8 , 64 x 16)
Technology EEPROM
Memory Format EEPROM
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
The AT93C46A-10TU-2.7, categoried into Memory classification, is manufactured on Microchip Technology, supplied in a 8-TSSOP. The AT93C46A-10TU-2.7 is a 1Kb (128 x 8 , 64 x 16) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 31 pct.
Popularity Medium
Win Source Part Number 1019868-AT93C46A-10TU-2.7
Case / Package 8-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2.7 V to 5.5 V
Max Frequency 2MHz
Memory Size 1Kb (128 x 8 , 64 x 16)
Technology EEPROM
Memory Format EEPROM
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT93C46A-10TU-2.7
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
AT93C46A-10TU-2.7 Price

AT93C46A-10TU-2.7 Datasheet
AT93C46A-10TU-2.7 Application

AT93C46A-10TU-2.7 Replacement
AT93C46A-10TU-2.7 Pdf

AT93C46A-10TU-2.7 Pinout
AT93C46A-10TU-2.7 Image

AT93C46A-10TU-2.7 Picture
AT93C46A-10TU-2.7 In Stock

AT93C46A-10TU-2.7 Distributor
AT93C46A-10TU-2.7 Memory

Image
Mfr.Part No
Description
Stock
Ultra low capacitance unidirectional ESD protection diode
96
TRIMMER 200 OHM 0.25W SMD
40
INDUCT ARRAY 6 COIL 63.2UH SMD
70
IC REG BUCK ADJ 6A SYNC 28HTSSOP
87
Hex Inverter
340
N CHANNEL MOS TYPE (HIGH SPEED, HIGH VOLTAGE SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS)
86
SWITCH TACTILE SPST-NO 0.02A 15V
50

Top Sellers