Search
Filters

ATA6660-TAPY 19

Part No : ATA6660-TAPY 19
Manufacturer : Microchip Technology
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX CAN 3.3V 1MBAUD 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 17,317 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1019984-ATA6660-TAPY 19
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The Microchip Technology ATA6660-TAPY 19 is 4.75 V to 5.25 V powered Transceiver for CAN communication protocol. It is available in 8-SO and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .The valid signal level of ATA6660-TAPY 19 is 70mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1019984-ATA6660-TAPY 19
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATA6660-TAPY 19
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
ATA6660-TAPY 19 Price

ATA6660-TAPY 19 Datasheet
ATA6660-TAPY 19 Application

ATA6660-TAPY 19 Replacement
ATA6660-TAPY 19 Pdf

ATA6660-TAPY 19 Pinout
ATA6660-TAPY 19 Image

ATA6660-TAPY 19 Picture
ATA6660-TAPY 19 In Stock

ATA6660-TAPY 19 Distributor
ATA6660-TAPY 19 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Chip Beads(SMD Array) For Audio USB1.1 Signal Line | CMC 350MA 2LN 220 OHM SMD
IC REG/CTRLR ACPI DUAL DDR 28QFN
471
IC REG MULT CONFIG INV ISO 8SOIC
IC OTP 1MBIT 90NS 32PLCC
3
IC FM-IF NARROW BAND LP 16-DMP
1111

Top Sellers