Search
Filters

ATMEGA323L-4AC

IC MCU 8BIT 32KB FLASH 44TQFP
Manufacturer: Microchip Technology
Availability: 2,998 In Stock
The Microchip Technology ATMEGA323L-4AC, a 8-Bit microcontrollers, offers 32KB (16K x 16) of FLASH program memory, with 32 i/o ports. The core processor of the ATMEGA323L-4AC is AVR, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from 0°C to 70°C. The ATMEGA323L-4AC comes in 44-TQFP (10x10) package.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C
Case / Package 44-TQFP (10x10)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1020274-ATMEGA323L-4AC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C
Case / Package 44-TQFP (10x10)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1020274-ATMEGA323L-4AC
ATMEGA323L-4AC Price

ATMEGA323L-4AC Datasheet
ATMEGA323L-4AC Application

ATMEGA323L-4AC Replacement
ATMEGA323L-4AC Pdf

ATMEGA323L-4AC Pinout
ATMEGA323L-4AC Image

ATMEGA323L-4AC Picture
ATMEGA323L-4AC In Stock

ATMEGA323L-4AC Distributor
ATMEGA323L-4AC Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
CAP FILM 0.1UF 10% 250VDC 2420
2000
BALUN RF 2.4-2.5GHZ 1608
3500
8-bit high-speed multiplying D/A converter
7
IC REG BOOST ADJ 1.2A 8MLF
18310
IC TRANSCEIVER 3-ST 8BIT 20SOIC
69089
PWM CHOPPER TYPE 2?PHASE BIPOLAR STEPPING MOTOR DRIVER
3785
1000 mA, Low Voltage, Low Quiescent Current LDO Regulator
90
SURFACE MOUNT FREQUENCY MIXER
86