Search
Filters

ATMEGA64L-8MQ

Part No : ATMEGA64L-8MQ
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 64KB FLASH 64QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1020349-ATMEGA64L-8MQ
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The ATMEGA64L-8MQ is defined as Embedded - Microcontrollers ,included in Integrated Circuits(ICs) group. The designer and manufactured of ATMEGA64L-8MQ is Microchip Technology. It is available in WIN SOURCE PHI warehouse. The storage code of ATMEGA64L-8MQ is 434982. More detailed data for ATMEGA64L-8MQ, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1020349-ATMEGA64L-8MQ
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATMEGA64L-8MQ
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
ATMEGA64L-8MQ Price

ATMEGA64L-8MQ Datasheet
ATMEGA64L-8MQ Application

ATMEGA64L-8MQ Replacement
ATMEGA64L-8MQ Pdf

ATMEGA64L-8MQ Pinout
ATMEGA64L-8MQ Image

ATMEGA64L-8MQ Picture
ATMEGA64L-8MQ In Stock

ATMEGA64L-8MQ Distributor
ATMEGA64L-8MQ Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 10MSOP
68
TERMINATION 16W 4GHZ 50 OHM SMD
50
TRIAC SENS GATE 800V TO220FPAB
243
QUIET TYPE, HIGH SENSITIVITY 250
17
MOSFET N-CH 60V 6.2A PPAK SO-8
3886
DC/DC CONVERTER 1.2V 10A 12W / Module DC-DC 1-OUT 1.2V 10A 6-Pin SMT T/R
15
IC OPAMP VFB 12MHZ 16SO

Top Sellers