Search
Filters

ATTINY20-XU

Part No : ATTINY20-XU
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 2KB FLASH 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,230 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 12
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1020527-ATTINY20-XU
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The Microchip Technology ATTINY20-XU, a 8-Bit microcontrollers, offers 2KB (1K x 16) of FLASH program memory, with 12 i/o ports. The core processor of the ATTINY20-XU is AVR, operated with a 12MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The ATTINY20-XU comes in 14-TSSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 12
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1020527-ATTINY20-XU
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATTINY20-XU
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
ATTINY20-XU Price

ATTINY20-XU Datasheet
ATTINY20-XU Application

ATTINY20-XU Replacement
ATTINY20-XU Pdf

ATTINY20-XU Pinout
ATTINY20-XU Image

ATTINY20-XU Picture
ATTINY20-XU In Stock

ATTINY20-XU Distributor
ATTINY20-XU Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC MPU MPC83XX 533MHZ 740TBGA / PowerQUICC II Pro Processor Revision 2.x TBGA Silicon Hardware Specifications
73
CAP CER 10000PF 250V X7R RADIAL
1000
IC PWR SWITCH PROT SGL SOT23-6
750
POWER TRANSISTORS(10A,375-420V,180W)
20
LMV2011 High Precision, Rail-to-Rail Output Operational Amplifier | IC OPAMP GP 1 CIRCUIT 8SOIC
1682

Top Sellers