Search
Filters

ATTINY87-SU

Part No : ATTINY87-SU
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 8KB FLASH 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,918 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1020593-ATTINY87-SU
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The Microchip Technology ATTINY87-SU, a 8-Bit microcontrollers, offers 8KB (4K x 16) of FLASH program memory, with 16 i/o ports. The core processor of the ATTINY87-SU is AVR, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The ATTINY87-SU comes in 20-SOIC package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1020593-ATTINY87-SU
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATTINY87-SU
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
ATTINY87-SU Price

ATTINY87-SU Datasheet
ATTINY87-SU Application

ATTINY87-SU Replacement
ATTINY87-SU Pdf

ATTINY87-SU Pinout
ATTINY87-SU Image

ATTINY87-SU Picture
ATTINY87-SU In Stock

ATTINY87-SU Distributor
ATTINY87-SU Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC MOSFET DVR 1.5A DUAL HS 8DIP
4492
IC OPAMP GP 1MHZ RRO 14SOIC
30
DIODE, SUPER FAST, 20A, 200V, 35
42
64K X 8 BIT HIGH SPEED CMOS SRAM
3
SILICON PLANAR POWER ZENER DIODES
42

Top Sellers