Search
Filters

ATXMEGA32A4U-MHR

Part No : ATXMEGA32A4U-MHR
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 32KB FLASH 44VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,488 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8/16-Bit
Speed(Frequency) 32MHz
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.6 V to 3.6 V
Data Converters A/D 12x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-VQFN (7x7)
Win Source Part Number 1020619-ATXMEGA32A4U-MHR
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ATXMEGA32A4U-MH;   ATXMEGA32A4U-M7;  ATXMEGA32A4U-M7R; 
The Microchip Technology ATXMEGA32A4U-MHR, a 8/16-Bit microcontrollers, offers 32KB (16K x 16) of FLASH program memory, with 34 i/o ports. The core processor of the ATXMEGA32A4U-MHR is AVR, operated with a 32MHz reference frequency. The component accepts supply voltages ranging from 1.6 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The ATXMEGA32A4U-MHR comes in 44-VQFN (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8/16-Bit
Speed(Frequency) 32MHz
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.6 V to 3.6 V
Data Converters A/D 12x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-VQFN (7x7)
Win Source Part Number 1020619-ATXMEGA32A4U-MHR
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ATXMEGA32A4U-MH;   ATXMEGA32A4U-M7;  ATXMEGA32A4U-M7R; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ATXMEGA32A4U-MHR
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
ATXMEGA32A4U-MHR Price

ATXMEGA32A4U-MHR Datasheet
ATXMEGA32A4U-MHR Application

ATXMEGA32A4U-MHR Replacement
ATXMEGA32A4U-MHR Pdf

ATXMEGA32A4U-MHR Pinout
ATXMEGA32A4U-MHR Image

ATXMEGA32A4U-MHR Picture
ATXMEGA32A4U-MHR In Stock

ATXMEGA32A4U-MHR Distributor
ATXMEGA32A4U-MHR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
POSITIVE VOLTAGE REGULATORS | IC REG LINEAR 18V 1.5A TO220AB
223
PRESS-FIT MOTOLOLA DIODES
6
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
238
QUADRUPLE OPERATIONAL AMPLIFIERS
14
IC MCU 16BIT 128KB MROM 100LQFP
235
ACT-F512K32 High Speed 16 Megabit FLASH Multichip Module
IC ADC 8BIT SOP-24
501
CAP TANT 470UF 6.3V 10% 2917
6
IC TXRX ETHERNET PHYTER 40WQFN
23

Top Sellers