Search
Filters

DSPIC30F4012-20I/ML

Part No :
DSPIC30F4012-20I/ML
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 48KB FLASH 44QFN / MCU 16-bit dsPIC RISC 48KB Flash 3.3V/5V Automotive 44-Pin QFN EP Tube
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 34 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773458-DSPIC30F4012-20I/ML
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Family Name DSPIC30F4012
Introduction Date July 28, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
dsPIC30F4012-20I/SP; DSPIC30F4012-20I/SO; DSPIC30F4012T-20I/SO; DSPIC30F4012CT-20I/SG; 
Microchip Technology DSPIC30F4012-20I/ML is available at WIN SOURCE. Please review product page below for detailed information, including DSPIC30F4012-20I/ML price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for DSPIC30F4012-20I/ML to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773458-DSPIC30F4012-20I/ML
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Family Name DSPIC30F4012
Introduction Date July 28, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
dsPIC30F4012-20I/SP; DSPIC30F4012-20I/SO; DSPIC30F4012T-20I/SO; DSPIC30F4012CT-20I/SG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DSPIC30F4012-20I/ML
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
DSPIC30F4012-20I/ML Price

DSPIC30F4012-20I/ML Datasheet
DSPIC30F4012-20I/ML Application

DSPIC30F4012-20I/ML Replacement
DSPIC30F4012-20I/ML Pdf

DSPIC30F4012-20I/ML Pinout
DSPIC30F4012-20I/ML Image

DSPIC30F4012-20I/ML Picture
DSPIC30F4012-20I/ML In Stock

DSPIC30F4012-20I/ML Distributor
DSPIC30F4012-20I/ML Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
RES SMD 1.21 OHM 1% 1/2W 1210
1000
IRON CONTROLLER SO-8
280
TVS DIODE 119VWM 192VC DO-214AC
626
XTAL OSC XO 48.0000MHZ HCMOS SMD
8
METER-BUS TRANSCEIVER
93
+5V, Low-Power, 8-Bit Quad DAC with Rail-to-Rail Output Buffers | IC DAC 8BIT V-OUT 16QSOP
95

Top Sellers