Search
Filters

LM4040CYM3-4.1-TR

Part No : LM4040CYM3-4.1-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 4.096V SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,377 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 1054296-LM4040CYM3-4.1-TR
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Current - Cathode 73μA
Noise - 10Hz to 10kHz 80μVrms
Temperature Coefficient 100ppm/°C
Tolerance ±0.5%
Output Current 15mA
Nominal Output Voltage (Min/Fixed) 4.096V
Output Type Fixed
Reference Type Shunt
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
The Microchip Technology LM4040CYM3-4.1-TR Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 4.096V, with a ±0.5%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 100ppm/°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 1054296-LM4040CYM3-4.1-TR
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Current - Cathode 73μA
Noise - 10Hz to 10kHz 80μVrms
Temperature Coefficient 100ppm/°C
Tolerance ±0.5%
Output Current 15mA
Nominal Output Voltage (Min/Fixed) 4.096V
Output Type Fixed
Reference Type Shunt
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4040CYM3-4.1-TR
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
LM4040CYM3-4.1-TR Price

LM4040CYM3-4.1-TR Datasheet
LM4040CYM3-4.1-TR Application

LM4040CYM3-4.1-TR Replacement
LM4040CYM3-4.1-TR Pdf

LM4040CYM3-4.1-TR Pinout
LM4040CYM3-4.1-TR Image

LM4040CYM3-4.1-TR Picture
LM4040CYM3-4.1-TR In Stock

LM4040CYM3-4.1-TR Distributor
LM4040CYM3-4.1-TR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
LOW POWER J-FET QUAD OPERATIONAL AMPLIFIERS | IC OPAMP JFET 4 CIRCUIT 14SOIC
100
IC CONVERTER A/D QUAD 1-W 8-SOIC / 4-Channel Single ADC SAR 1ksps 16-bit Serial (1-Wire) 8-Pin SOIC
IC ADC 12BIT 16CHAN 28TSSOP
521
IC RS232 MLTCH DRVR/RCVR 28TSSOP
87
CMOS Voltage Converters
3
IC DUAL PWR SUPPLY MONITOR 8SOIC
624
Precision, High-Side Current-Sense Amplifiers
163
MOSFET N-CH 200V 9A D2PAK
546

Top Sellers