Search
Filters

LM4040DYM3-2.5-TR

IC VREF SHUNT 2.5V SOT23-3
Manufacturer: Microchip Technology
rohs
Availability: 24,870 In Stock
The Microchip Technology LM4040DYM3-2.5-TR Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±1%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 150ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1054330-LM4040DYM3-2.5-TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1054330-LM4040DYM3-2.5-TR
LM4040DYM3-2.5-TR Price

LM4040DYM3-2.5-TR Datasheet
LM4040DYM3-2.5-TR Application

LM4040DYM3-2.5-TR Replacement
LM4040DYM3-2.5-TR Pdf

LM4040DYM3-2.5-TR Pinout
LM4040DYM3-2.5-TR Image

LM4040DYM3-2.5-TR Picture
LM4040DYM3-2.5-TR In Stock

LM4040DYM3-2.5-TR Distributor
LM4040DYM3-2.5-TR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
High Sensitivity, High Output Type Photocoupler
168
IC REG LDO 2.9V 0.15A 4X2SON
6000
SCHOTTKY BARRIER DIODE
1918
Dual Input Network Clock Generator/Synchronizer
1045
IC REG CTRLR BUCK 20SSOP
2206
E2POT™ Nonvolatile Digital Potentiometer
9799
IC BALLAST CONTROL ADAPTIVE 8DIP
11208
5A LOW DROPOUT LINEAR REGULATOR
184