Search
Filters

MCP1703A-1502E/DB

Part No :
MCP1703A-1502E/DB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.5V 0.2A SOT223-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 78 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.5V
Output Current 200mA
Operating Supply Current 5μA
PSRR 35dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 766645-MCP1703A-1502E/DB
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Family Name MCP1703A
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
RT9183L-15GG; RT9183-15PG; RT9183H-15PG; 
Microchip Technology MCP1703A-1502E/DB is available at WIN SOURCE. Please review product page below for detailed information, including MCP1703A-1502E/DB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MCP1703A-1502E/DB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.5V
Output Current 200mA
Operating Supply Current 5μA
PSRR 35dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 766645-MCP1703A-1502E/DB
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Family Name MCP1703A
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
RT9183L-15GG; RT9183-15PG; RT9183H-15PG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP1703A-1502E/DB
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
MCP1703A-1502E/DB Price

MCP1703A-1502E/DB Datasheet
MCP1703A-1502E/DB Application

MCP1703A-1502E/DB Replacement
MCP1703A-1502E/DB Pdf

MCP1703A-1502E/DB Pinout
MCP1703A-1502E/DB Image

MCP1703A-1502E/DB Picture
MCP1703A-1502E/DB In Stock

MCP1703A-1502E/DB Distributor
MCP1703A-1502E/DB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.2V 0.8A TO220-5 / LDO Regulator Pos 1.2V 0.8A 5-Pin(5+Tab) TO-220 Rail
60
CMOS PARALLEL FIFO 64 x 4-BIT AND 64 x 5-BIT
60
GSM/ UMT DUAL MODE SWITCH
10
N-channel clamped 9.5 m, 70 A DPAK fully protected SAFeFET Power MOSFET
100
IC REG LDO 1.2V 1A DPAK
1328
CAP FILM 0.1UF 5% 50VDC 1913
3790
32M (X16) FLASH MEMORY & 4M (X16) STATIC RAM
6
IC REG CTRLR BUCK/BOOST 16DIP
134

Top Sellers