Search
Filters

MCP1703AT-3302E/DB

Part No : MCP1703AT-3302E/DB
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.25A SOT223-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.725V @ 250mA
Output Current 250mA
Operating Supply Current 5μA
PSRR 35dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1074816-MCP1703AT-3302E/DB
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Microchip Technology MCP1703AT-3302E/DB, 250mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.725V @ 250mA maximum drop voltage. The MCP1703AT-3302E/DB is fully intergrated into a SOT-223-3 package, opreating at different temperatures from -40°C to 125°C (TJ), with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.725V @ 250mA
Output Current 250mA
Operating Supply Current 5μA
PSRR 35dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1074816-MCP1703AT-3302E/DB
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP1703AT-3302E/DB
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
MCP1703AT-3302E/DB Price

MCP1703AT-3302E/DB Datasheet
MCP1703AT-3302E/DB Application

MCP1703AT-3302E/DB Replacement
MCP1703AT-3302E/DB Pdf

MCP1703AT-3302E/DB Pinout
MCP1703AT-3302E/DB Image

MCP1703AT-3302E/DB Picture
MCP1703AT-3302E/DB In Stock

MCP1703AT-3302E/DB Distributor
MCP1703AT-3302E/DB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 60V 1.9A SOT223
IC MCU 16BIT 64KB FLASH 100LQFP
36
TVS DIODE 5VWM 9.2VC SMA
38955
General Purpose Rectifiers(600V 1.5A)
190
FET RF 65V 2.17GHZ NI780HS
2
Audio Frequency General Purpose Amplifier Applications
800
IC HOT-SWAP CONTROLLER SOT23-6
5
IC DAC 12BIT 1CH 2.7-5.5V 20SOIC
244

Top Sellers