Search
Filters

MCP1801T-0902I/OT

Part No : MCP1801T-0902I/OT
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 0.9V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,167 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 0.9V
Output Current 150mA
Operating Supply Current 50μA
PSRR 70dB (10kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1074890-MCP1801T-0902I/OT
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Microchip Technology MCP1801T-0902I/OT, 150mA Fixed REG LDO, offers a maximum input voltage of 10V, the MCP1801T-0902I/OT is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 0.9V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 0.9V
Output Current 150mA
Operating Supply Current 50μA
PSRR 70dB (10kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1074890-MCP1801T-0902I/OT
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP1801T-0902I/OT
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
MCP1801T-0902I/OT Price

MCP1801T-0902I/OT Datasheet
MCP1801T-0902I/OT Application

MCP1801T-0902I/OT Replacement
MCP1801T-0902I/OT Pdf

MCP1801T-0902I/OT Pinout
MCP1801T-0902I/OT Image

MCP1801T-0902I/OT Picture
MCP1801T-0902I/OT In Stock

MCP1801T-0902I/OT Distributor
MCP1801T-0902I/OT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
ULTRA LOW CAPACITANCE STEERING DIODE/TVS ARRAY
600
CONN FPC .35MM HDR 34POS SMD
59
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
3
IC 4.37V P-P 10% SOT23-3
149
Complementary MOSFET
3256
Buffered Triple 3-Input NAND,NOR Gate
5
IC MCU 16BIT 96KB FLASH 80LQFP
9

Top Sellers