The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MCP1825S-2502E/AB

Part No MCP1825S-2502E/AB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA, Low Voltage, Low Quiescent Current LDO Regulator | IC REG LINEAR 2.5V 500MA TO220-3
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
Pricing & Ordering $7.701 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.6990
$58.194
13+
$7.9590
$103.467
20+
$7.7100
$154.200
27+
$7.4610
$201.447
35+
$7.2130
$252.455
47+
$6.4660
$303.902
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,500 pieces
MOQ: 6 pcs
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
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.35V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 220μA
PSRR 60dB (100Hz)
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MCP1825S
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220959-MCP1825S-2502E/AB
Manufacturer Homepage www.microchip.com
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance

Description

Microchip MCP1825S-2502E/AB Low-Dropout Regulator

The MCP1825S-2502E/AB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. With its low dropout voltage and high current capabilities, this regulator is ideal for battery-powered devices, microcontrollers, and other digital systems that require efficient power management.

Key Features:

  • Output Voltage: Fixed at 2.5V, which is suitable for powering sensitive electronics that require a precise voltage level.
  • High Current Output: Capable of delivering up to 500 mA of output current, making it sufficient for a variety of moderate to high-power applications.
  • Low Dropout Voltage: Features a low dropout voltage of typically 210 mV at full load, which enhances efficiency and allows operation closer to the battery end-of-life.
  • Stable with Ceramic Output Capacitors: Designed to be stable with ceramic output capacitors, ensuring reliability and performance stability over a range of conditions.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection helps prevent damage from overheating, enhancing the longevity of the regulator and the safety of your system.
  • Short Circuit Protection: Built-in short circuit protection guards against excessive current draw and potential damage to the device and connected components.

Applications:

The MCP1825S-2502E/AB is versatile and can be used in various applications, such as:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Linear power supplies
  • Networking and telecommunication systems

With its robust feature set and reliability, the MCP1825S-2502E/AB from Microchip Technology is an excellent choice for designers looking for a high-quality, low-dropout voltage regulator. Its small footprint and ease of use make it an attractive option for space-constrained applications while maintaining a high level of performance.