Search
Filters

MCP3910A1-E/SS

Part No : MCP3910A1-E/SS
Manufacturer : Microchip Technology
Catalog : PMIC - Energy Metering
Description : IC ENERGY METER FRONT 2CH 20SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,586 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 51 pct.
Popularity Medium
Case / Package 20-SSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 1.5mA
Voltage - I/O Low 0.3V
Voltage - I/O High 0.7V
Measurement Error 0.1%
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Meter Type 2 x Single Phase
Win Source Part Number 1075060-MCP3910A1-E/SS
The MCP3910A1-E/SS is defined as PMIC - Energy Metering ,included in Integrated Circuits(ICs) group. The designer and manufactured of MCP3910A1-E/SS is Microchip Technology. It is available in WIN SOURCE PHI warehouse. The storage code of MCP3910A1-E/SS is 491011. More detailed data for MCP3910A1-E/SS, feel free to contact us.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 51 pct.
Popularity Medium
Case / Package 20-SSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 1.5mA
Voltage - I/O Low 0.3V
Voltage - I/O High 0.7V
Measurement Error 0.1%
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Meter Type 2 x Single Phase
Win Source Part Number 1075060-MCP3910A1-E/SS
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP3910A1-E/SS
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
MCP3910A1-E/SS Price

MCP3910A1-E/SS Datasheet
MCP3910A1-E/SS Application

MCP3910A1-E/SS Replacement
MCP3910A1-E/SS Pdf

MCP3910A1-E/SS Pinout
MCP3910A1-E/SS Image

MCP3910A1-E/SS Picture
MCP3910A1-E/SS In Stock

MCP3910A1-E/SS Distributor
MCP3910A1-E/SS PMIC - Energy Metering

Image
Mfr.Part No
Description
Stock
IC LED DRVR RGLTR DIM 30MA 12DFN
8100
SENSOR OPTO REFL 5MM THRU PCB
25
ADPCM SPEECH SYNTHESIZER LSIs
35
CONN BNC RCPT STR 50 OHM SOLDER
4
12-Bit Low Power Sigma-Delta ADC | IC ADC 12BIT SIGMA-DELTA 10LFCSP
HIGH EFFICIENCY ULTRAFAST DIODE | DIODE GEN PURP 200V 3A DO201AD
23

Top Sellers