Search
Filters

MCP4728A1-E/UN

Part No :
MCP4728A1-E/UN
Manufacturer :
Catalog :
Data Acquisition - Digital to Analog Converters(DAC)
Description :
IC DAC 12BIT I2C 4CH 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal, Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 1075120-MCP4728A1-E/UN
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The Microchip Technology MCP4728A1-E/UN is 12 bits I2C digital-to-analog converters (DACs) that operate from a 2.7 V to 5.5 V supply. It comes in 10-MSOP Tube/Rail package as Internal, Supply reference. The total unadjusted error is typically ±2, ±0.2 FSR and the settling time is 6μs (Typ). The MCP4728A1-E/UN is characterized for operation from -40°C to 125°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal, Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 1075120-MCP4728A1-E/UN
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP4728A1-E/UN
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
MCP4728A1-E/UN Price

MCP4728A1-E/UN Datasheet
MCP4728A1-E/UN Application

MCP4728A1-E/UN Replacement
MCP4728A1-E/UN Pdf

MCP4728A1-E/UN Pinout
MCP4728A1-E/UN Image

MCP4728A1-E/UN Picture
MCP4728A1-E/UN In Stock

MCP4728A1-E/UN Distributor
MCP4728A1-E/UN Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
TERM BLOCK PLUG 12POS STR 3.5MM
2454
IC FLASH NOR 256MB 24FBGA
134
IC CPLD 980MC 6.2NS 256FBGA
71
IC EEPROM 1KBIT 5MHZ 8SOP
203
0.50mm (.020") Pitch SMT Right-Angle FFC/FPC Connector, 24 Circuits, Gold (Au) Contact Plating
87
IC PRESET UP/DWN COUNTER 16-SOIC / CMOS PRESETTABLE UP/DOWN COUNTER
103
IC ADC 12BIT SAR 8TDFN
159

Top Sellers