Search
Filters

MCP6041-I/P

Part No : MCP6041-I/P
Manufacturer : Microchip Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 14KHZ RRO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,167 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.003 V/μs
Gain Bandwidth Product (GBP) 14kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 600nA
Channel Output Current 20mA
Supply Voltage - Operating 1.4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1075159-MCP6041-I/P
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
The MCP6041-I/P General Purpose amplifier, manufactured by Microchip Technology, optimized for voltage operation as low as 1.4 V and up to 6 V. It is available in a 8-PDIP package, mounted by Through Hole. The MCP6041-I/P provides the temperature range of -40°C to 85°C , 1pA input bias current,0.003 V/μs slew rate, 3mV input offset voltage and 600nA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.003 V/μs
Gain Bandwidth Product (GBP) 14kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 600nA
Channel Output Current 20mA
Supply Voltage - Operating 1.4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1075159-MCP6041-I/P
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP6041-I/P
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
MCP6041-I/P Price

MCP6041-I/P Datasheet
MCP6041-I/P Application

MCP6041-I/P Replacement
MCP6041-I/P Pdf

MCP6041-I/P Pinout
MCP6041-I/P Image

MCP6041-I/P Picture
MCP6041-I/P In Stock

MCP6041-I/P Distributor
MCP6041-I/P Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CMC 2A 2LN 200 OHM SMD
80
TRIMMER 1K OHM 0.25W SMD
775
ULTRA-MINIATURE PC BOARD TYPE POWER RELAY | RELAY GEN PURPOSE SPST 10A 12V
150
DIODE ARRAY SCHOTTKY 1200V 21.5A / Silicon Carbide Schottky Diode
50
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
20
DC DC CONVERTER 2.5V
25
MOSFET N-CH 200V 18A D2PAK
3055

Top Sellers