Search
Filters

MCP616-I/P

Part No :
MCP616-I/P
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 190KHZ RRO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,857 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product (GBP) 190kHz
Current - Input Bias 15nA
Voltage - Input Offset 150μV
Operating Supply Current 19μA
Channel Output Current 17mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1075207-MCP616-I/P
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OPA337PA;  MCP6141-E/P; MCP616-I/P;  MCP6271-E/PG; 
The MCP616-I/P General Purpose amplifier, manufactured by Microchip Technology, optimized for voltage operation as low as 2.3 V and up to 5.5 V. It is available in a 8-PDIP package, mounted by Through Hole. The MCP616-I/P provides the temperature range of -40°C to 85°C , 15nA input bias current,0.08 V/μs slew rate, 150μV input offset voltage and 19μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product (GBP) 190kHz
Current - Input Bias 15nA
Voltage - Input Offset 150μV
Operating Supply Current 19μA
Channel Output Current 17mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1075207-MCP616-I/P
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OPA337PA;  MCP6141-E/P; MCP616-I/P;  MCP6271-E/PG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP616-I/P
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
MCP616-I/P Price

MCP616-I/P Datasheet
MCP616-I/P Application

MCP616-I/P Replacement
MCP616-I/P Pdf

MCP616-I/P Pinout
MCP616-I/P Image

MCP616-I/P Picture
MCP616-I/P In Stock

MCP616-I/P Distributor
MCP616-I/P Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
AC/DC CONVERTER 5V 3.3V 12V 70W
1
Single Comparator(Open-Drain Output)
1000
IC GATE OR 4CH 2-INP 14-SO
678
-5V/-12V/-15V or Adjustable, High-Efficiency, Low IQ Inverting DC-DC Controllers
225

Top Sellers