Search
Filters

MCP616T-I/SN

Part No : MCP616T-I/SN
Manufacturer : Microchip Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 190KHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,754 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product (GBP) 190kHz
Current - Input Bias 15nA
Voltage - Input Offset 150μV
Operating Supply Current 19μA
Channel Output Current 17mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075208-MCP616T-I/SN
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LMP2231BMAX/NOPB;  TSV911ID;  MCP616T-I/SN;   MCP6281-E/SNG; 
The MCP616T-I/SN General Purpose amplifier, manufactured by Microchip Technology, optimized for voltage operation as low as 2.3 V and up to 5.5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The MCP616T-I/SN provides the temperature range of -40°C to 85°C , 15nA input bias current,0.08 V/μs slew rate, 150μV input offset voltage and 19μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product (GBP) 190kHz
Current - Input Bias 15nA
Voltage - Input Offset 150μV
Operating Supply Current 19μA
Channel Output Current 17mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075208-MCP616T-I/SN
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LMP2231BMAX/NOPB;  TSV911ID;  MCP616T-I/SN;   MCP6281-E/SNG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP616T-I/SN
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
MCP616T-I/SN Price

MCP616T-I/SN Datasheet
MCP616T-I/SN Application

MCP616T-I/SN Replacement
MCP616T-I/SN Pdf

MCP616T-I/SN Pinout
MCP616T-I/SN Image

MCP616T-I/SN Picture
MCP616T-I/SN In Stock

MCP616T-I/SN Distributor
MCP616T-I/SN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
300mA, Low Noise, Micropower LDO Regulators
Low Noise, 300mA and 500mA CMOS LDO Regulators
537
NPN EPITAXIAL TYPE (STROBE FLASH, MEDIUM POWER AMPLIFIER APPLICATIONS)
143
Two-wire serial interface 512k EEPROM (64-kword × 8-bit)
1725
IC TONE DECODR PHAS LOC LP 8-DIP
87

Top Sellers