Search
Filters

MCP6H04-E/SL

Part No : MCP6H04-E/SL
Manufacturer : Microchip Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.2MHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,840 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Alternative Parts
(Cross-Reference)
TLC2274QDRG4Q1;   OP462DSZ;  OP462DSZ-REEL; 
Supply and Demand Status Balance
Fake Threat In the Open Market 49 pct.
Popularity Medium
Win Source Part Number 1075339-MCP6H04-E/SL
Case / Package 14-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Channel Output Current 50mA
Operating Supply Current 135μA
Voltage - Input Offset 700μV
Current - Input Bias 10pA
Gain Bandwidth Product (GBP) 1.2MHz
Slew Rate 0.8 V/μs
Output Type Rail-to-Rail
Number of Circuits 4
Amplifier Type General Purpose
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Supply Voltage - Operating 3.5 V to 16 V, ±1.75 V to 8 V
The MCP6H04-E/SL General Purpose amplifier, manufactured by Microchip Technology, optimized for voltage operation as low as 3.5 V and up to 16 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The MCP6H04-E/SL provides the temperature range of -40°C to 125°C , 10pA input bias current,0.8 V/μs slew rate, 700μV input offset voltage and 135μA operating supply current.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
TLC2274QDRG4Q1;   OP462DSZ;  OP462DSZ-REEL; 
Supply and Demand Status Balance
Fake Threat In the Open Market 49 pct.
Popularity Medium
Win Source Part Number 1075339-MCP6H04-E/SL
Case / Package 14-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Channel Output Current 50mA
Operating Supply Current 135μA
Voltage - Input Offset 700μV
Current - Input Bias 10pA
Gain Bandwidth Product (GBP) 1.2MHz
Slew Rate 0.8 V/μs
Output Type Rail-to-Rail
Number of Circuits 4
Amplifier Type General Purpose
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Supply Voltage - Operating 3.5 V to 16 V, ±1.75 V to 8 V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP6H04-E/SL
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
MCP6H04-E/SL Price

MCP6H04-E/SL Datasheet
MCP6H04-E/SL Application

MCP6H04-E/SL Replacement
MCP6H04-E/SL Pdf

MCP6H04-E/SL Pinout
MCP6H04-E/SL Image

MCP6H04-E/SL Picture
MCP6H04-E/SL In Stock

MCP6H04-E/SL Distributor
MCP6H04-E/SL Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
900V N-Channel MOSFET
24
8-BIT HMOS MICROPROCESSOR
13
IC FPGA 1126 I/O 1508FBGA
12
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
841
IC NVSRAM 1M PARALLEL 32EDIP / 1024k Nonvolatile SRAM
8
TRANS NPN 140V 0.6A TO-92
5035
IC POST AMP LP LIMITING 10-MSOP
10100
IC 4BIT SYNC BIN COUNTER 16-DIP
7

Top Sellers