Search
Filters

MCP6L01UT-E/OT

Part No : MCP6L01UT-E/OT
Manufacturer : Microchip Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ RRO SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32,120 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 2pA
Voltage - Input Offset 1mV
Operating Supply Current 85μA
Channel Output Current 20mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1075345-MCP6L01UT-E/OT
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
The MCP6L01UT-E/OT General Purpose amplifier, manufactured by Microchip Technology, optimized for voltage operation as low as 1.8 V and up to 6 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The MCP6L01UT-E/OT provides the temperature range of -40°C to 125°C , 2pA input bias current,0.6 V/μs slew rate, 1mV input offset voltage and 85μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 2pA
Voltage - Input Offset 1mV
Operating Supply Current 85μA
Channel Output Current 20mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1075345-MCP6L01UT-E/OT
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP6L01UT-E/OT
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
MCP6L01UT-E/OT Price

MCP6L01UT-E/OT Datasheet
MCP6L01UT-E/OT Application

MCP6L01UT-E/OT Replacement
MCP6L01UT-E/OT Pdf

MCP6L01UT-E/OT Pinout
MCP6L01UT-E/OT Image

MCP6L01UT-E/OT Picture
MCP6L01UT-E/OT In Stock

MCP6L01UT-E/OT Distributor
MCP6L01UT-E/OT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TOSHIBA Bipolar Linear Integrated Circuit Silicon Monolithic
56
Silicon P Channel Power MOS FET High Speed Power Switching
760
IC FPGA 1126 I/O 1508FBGA
36
IC GATE NOR 3CH 3-INP 14-SO
1500
IC OPAMP GP 1MHZ 14DIP
557
Step-Up / Step-Down 60mA Regulated Charge Pump
239
IC SDRAM 512MBIT 133MHZ 54TSOP
450
IC TXRX ETHERNET 56QFN
349

Top Sellers