The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MCP6V11T-E/OT

Part No MCP6V11T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZRO-DRFT 80KHZ SOT23-5
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
Pricing & Ordering $4.785 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.8210
$52.389
21+
$4.7770
$100.317
33+
$4.6270
$152.691
45+
$4.4780
$201.510
58+
$4.3290
$251.082
78+
$3.8810
$302.718
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 14,367 pieces
MOQ: 9 pcs
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
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 80kHz
Current - Input Bias 5pA
Voltage - Input Offset 8μV
Operating Supply Current 7.5μA
Channel Output Current 17mA
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1075363-MCP6V11T-E/OT
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Medical

Description

Product Overview: MCP6V11T-E/OT from Microchip Technology

The MCP6V11T-E/OT is a single, auto-zeroed operational amplifier (op-amp) designed by Microchip Technology for high-precision applications that require low voltage operation and minimal power consumption. This op-amp is part of Microchip's family of chopper-stabilized amplifiers that offer outstanding direct current (DC) characteristics, which include ultra-low input offset voltage and virtually zero drift over time and temperature.

Key Features

  • Ultra-Low Offset Voltage: The MCP6V11T-E/OT boasts an ultra-low input offset voltage of 8 μV (maximum) at 25°C, which is ideal for applications demanding high accuracy.
  • Zero Drift: The zero-drift feature ensures that the input offset voltage does not diverge over time and temperature, maintaining precision across a wide range of operating conditions.
  • Low Quiescent Current: With a low quiescent current of just 20 μA (typical), this op-amp is suitable for battery-powered devices and other power-sensitive applications.
  • Extended Temperature Range: The device operates over an extended temperature range from -40°C to +125°C, enabling its use in harsh environments.
  • Single Supply Operation: It operates from a single power supply voltage as low as 1.8V, up to 5.5V, which allows for flexible integration into various circuit designs.
  • Small Package: The MCP6V11T-E/OT is available in a 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The MCP6V11T-E/OT is versatile and can be used in a myriad of applications, including:

  • Precision analog-to-digital converter (ADC) drivers
  • Portable instrumentation and battery-powered devices
  • Sensor interfacing and signal conditioning
  • Temperature measurements and compensation circuits
  • Medical monitoring and diagnostic equipment
  • Automotive control systems

Microchip Technology's MCP6V11T-E/OT op-amp is a robust solution for designers seeking to enhance the performance and longevity of their precision-based systems. Its combination of low power, high accuracy, and compact form factor make it a go-to component for a wide array of electronic designs.