Search
Filters

MCP9808-E/MS

Part No : MCP9808-E/MS
Manufacturer : Microchip Technology
Catalog : Temperature Sensors - Analog and Digital Output
Description : SENSOR TEMP I2C/SMBUS 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.156
€52.002
100+
€0.977
€97.745
155+
€0.949
€147.026
210+
€0.919
€192.927
275+
€0.889
€244.434
365+
€0.800
€292.092
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±1°C)
Testing Conditions -20°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075433-MCP9808-E/MS
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited

The MCP9808-E/MS is a high accuracy digital temperature sensor from MICROCHIP Corporation. This sensor chip converts temperature in the range of -20 to 100 degrees, into a digital word with high accuracy. The device consists of user programmable registers which can be used for temperature alerts, critical output alerts, shut down and low power modes. The sensor can be interfaced to a microcontroller using 400 kHz 2-wire SMBus / I2C interface. Multiple temperature sensors can be placed on a single bus which makes it possible to control them using a single processor. All of these features make this device ideal for high accuracy, multi-zone temperature monitoring applications.

MCP9808-E/MS Digital Temperature Sensor Tutorial

Products specifications
ECAD Module
Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±1°C)
Testing Conditions -20°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075433-MCP9808-E/MS
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP9808-E/MS
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
MCP9808-E/MS Price

MCP9808-E/MS Datasheet
MCP9808-E/MS Application

MCP9808-E/MS Replacement
MCP9808-E/MS Pdf

MCP9808-E/MS Pinout
MCP9808-E/MS Image

MCP9808-E/MS Picture
MCP9808-E/MS In Stock

MCP9808-E/MS Distributor
MCP9808-E/MS Temperature Sensors - Analog and Digital Output

Image
Mfr.Part No
Description
Stock
IC OSC SILICON PROG TSOT23-6
49
4MHz PWM Buck Regulator with HYPER LIGHT LOAD™
1500
High Power Synchronous Switching Regulator Controller
13
Silicon Switching Diode (For high-speed switching)
98
IC REG LDO 1.8V 1A DPAK
500
FILTER RC(PI) 100 OHM/23PF SMD
450
MOSFET N-CH 900V 18.5A TO-220 / N-channel 900 V, 0.25 Ω typ., 18.5 A Zener-protected SuperMESH™ 5 Power MOSFET in a D2PAK, TO-220FP, TO-220 and TO-247 packages
4000
Brushless DC Motor Controller
11

Top Sellers