Search
Filters

MIC2075-2YM-TR

Part No : MIC2075-2YM-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DISTRIBUTION SW SGL 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,431 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1075934-MIC2075-2YM-TR
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The MIC2075-2YM-TR devices are N-Channel PMIC, manufactured by Microchip Technology,offered in 8-SOIC package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 500mA of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 90 mOhm RDS(on) Typ.The MIC2075-2YM-TR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1075934-MIC2075-2YM-TR
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2075-2YM-TR
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
MIC2075-2YM-TR Price

MIC2075-2YM-TR Datasheet
MIC2075-2YM-TR Application

MIC2075-2YM-TR Replacement
MIC2075-2YM-TR Pdf

MIC2075-2YM-TR Pinout
MIC2075-2YM-TR Image

MIC2075-2YM-TR Picture
MIC2075-2YM-TR In Stock

MIC2075-2YM-TR Distributor
MIC2075-2YM-TR PMIC - Power Distribution Switches,Load Drivers

Top Sellers