Search
Filters

MIC2131-4YML-TR

Part No : MIC2131-4YML-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 16MLF
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,301 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 400kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-MLF (4x4)
Win Source Part Number 1075950-MIC2131-4YML-TR
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The MIC2131-4YML-TR is a Step-Down(Buck) controller, manufactured by Microchip Technology, contained in 16-MLF (4x4) Reel - TR packing. This device is capable of operating at 80% duty cycle. The switching frequency can be set for a 400kHz. It accepts input voltages from 8 V to 40 V, operating from -40°C to 125°C (TJ).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 400kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-MLF (4x4)
Win Source Part Number 1075950-MIC2131-4YML-TR
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2131-4YML-TR
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
MIC2131-4YML-TR Price

MIC2131-4YML-TR Datasheet
MIC2131-4YML-TR Application

MIC2131-4YML-TR Replacement
MIC2131-4YML-TR Pdf

MIC2131-4YML-TR Pinout
MIC2131-4YML-TR Image

MIC2131-4YML-TR Picture
MIC2131-4YML-TR In Stock

MIC2131-4YML-TR Distributor
MIC2131-4YML-TR PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC REG BUCK 3.3V 1A TO263-5
398
MOSFET P-CH 60V 110A D2PAK
6
P-Channel 100 V (D-S) MOSFET
8316
TVS DIODE 33VWM 53.3VC SMD
300
IC VREF SHUNT 5V SOT23-3
1140
IC MCU 32BIT 128KB FLASH 48LQFP
10000
IC GATE AND 4CH 2-INP 14-SO
207

Top Sellers