Search
Filters

MIC2211-GSYML-TR

Part No : MIC2211-GSYML-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V/3.3V 10MLF
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19,626 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 3.3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076010-MIC2211-GSYML-TR
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Microchip Technology MIC2211-GSYML-TR, 150mA, 300mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.25V @ 150mA, 0.42V @ 300mA maximum drop voltage. The MIC2211-GSYML-TR is fully intergrated into a 10-MLF (3x3) package, opreating at different temperatures from -40°C to 125°C, with 1.8V, 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 3.3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076010-MIC2211-GSYML-TR
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2211-GSYML-TR
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
MIC2211-GSYML-TR Price

MIC2211-GSYML-TR Datasheet
MIC2211-GSYML-TR Application

MIC2211-GSYML-TR Replacement
MIC2211-GSYML-TR Pdf

MIC2211-GSYML-TR Pinout
MIC2211-GSYML-TR Image

MIC2211-GSYML-TR Picture
MIC2211-GSYML-TR In Stock

MIC2211-GSYML-TR Distributor
MIC2211-GSYML-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor
903
IC ACCEL/GYROSCOPE SENSOR 16LGA
19
8-Bit HCS08 Central Processor Unit (CPU)
37
IC CTLR HOME APPLIANCE RC
51
Zener Diodes
1050
Glass Passivated Bridge Rectifiers
5
IC VOLTAGE MONITOR 16-DIP
4
IC TXRX 5V RS232 ESD-PROT 16-DIP
909

Top Sellers