Search
Filters

MIC2211-NNBML-TR

Part No : MIC2211-NNBML-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.85V 10MLF
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,343 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.85V, 2.85
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076021-MIC2211-NNBML-TR
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Microchip Technology MIC2211-NNBML-TR, 150mA, 300mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.25V @ 150mA, 0.42V @ 300mA maximum drop voltage. The MIC2211-NNBML-TR is fully intergrated into a 10-MLF (3x3) package, opreating at different temperatures from -40°C to 125°C, with 2.85V, 2.85 nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.85V, 2.85
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076021-MIC2211-NNBML-TR
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2211-NNBML-TR
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
MIC2211-NNBML-TR Price

MIC2211-NNBML-TR Datasheet
MIC2211-NNBML-TR Application

MIC2211-NNBML-TR Replacement
MIC2211-NNBML-TR Pdf

MIC2211-NNBML-TR Pinout
MIC2211-NNBML-TR Image

MIC2211-NNBML-TR Picture
MIC2211-NNBML-TR In Stock

MIC2211-NNBML-TR Distributor
MIC2211-NNBML-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC SWITCH DUAL SPST 8SOIC
720
DIODE SCHOTTKY 20V 1A 3HUSON
3000
CONN FFC BOTTOM 20POS 0.50MM R/A
200
CONN D-SUB RCPT 9POS R/A SOLDER
10000
Mini Flat Photo Coupler
1119

Top Sellers