Search
Filters

MIC2212-DOYML-TR

Part No : MIC2212-DOYML-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.85V/2.9V 10MLF
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,472 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.85V, 2.9V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076029-MIC2212-DOYML-TR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Microchip Technology MIC2212-DOYML-TR, 150mA, 300mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.25V @ 150mA, 0.42V @ 300mA maximum drop voltage. The MIC2212-DOYML-TR is fully intergrated into a 10-MLF (3x3) package, opreating at different temperatures from -40°C to 125°C, with 1.85V, 2.9V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.85V, 2.9V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076029-MIC2212-DOYML-TR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2212-DOYML-TR
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
MIC2212-DOYML-TR Price

MIC2212-DOYML-TR Datasheet
MIC2212-DOYML-TR Application

MIC2212-DOYML-TR Replacement
MIC2212-DOYML-TR Pdf

MIC2212-DOYML-TR Pinout
MIC2212-DOYML-TR Image

MIC2212-DOYML-TR Picture
MIC2212-DOYML-TR In Stock

MIC2212-DOYML-TR Distributor
MIC2212-DOYML-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MCU 32-bit RISC ROMLess 1.5V 256-Pin HQFP Tray
11
DIODE GEN PURP 75V 200MA SOT23-3
600
8-BIT MCU FOR MONITORS WITH UP TO 32K ROM, 1K RAM, ADC, TIMER, SYNC, PWM/BRM, DDC/DMA & I2C
19
1M x 16 (16-MBIT) DYNAMIC RAM WITH EDO PAGE MODE
45
Fully Integrated High Current Lithium-Ion Battery Charger System
6097
NOR FLASH 16MX16 PLASTIC TBGA 1.
154

Top Sellers