Search
Filters

MIC23050-SYML-TR

Part No : MIC23050-SYML-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 3.3V 0.6A SYNC 8MLF
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,468 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 600mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 1076089-MIC23050-SYML-TR
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The MIC23050-SYML-TR is manufactured by Microchip Technology, which is available in 8-MLF (2x2), with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 4MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 3.3V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 600mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 1076089-MIC23050-SYML-TR
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC23050-SYML-TR
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
MIC23050-SYML-TR Price

MIC23050-SYML-TR Datasheet
MIC23050-SYML-TR Application

MIC23050-SYML-TR Replacement
MIC23050-SYML-TR Pdf

MIC23050-SYML-TR Pinout
MIC23050-SYML-TR Image

MIC23050-SYML-TR Picture
MIC23050-SYML-TR In Stock

MIC23050-SYML-TR Distributor
MIC23050-SYML-TR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
CPU 5−Bit Synchronous Buck Controller
3095
FORWARD SYNCHRONOUS RECTIFIERS SMART DRIVER
1086
IC REG LDO NEG ADJ 0.2A TSOT23-5
460
IC MPU/RESET CIRC 2.93V SOT23-5
26
High-Speed CMOS Logic Hex D-Type Flip-Flop with Reset
7
CMOS 8-Bit 8Channel Data Acquisition System
80

Top Sellers