Search
Filters

MIC24051YJL-TR

Part No : MIC24051YJL-TR
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 6A SYNC 28QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 19V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 6A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-QFN (5x6)
Win Source Part Number 1076100-MIC24051YJL-TR
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The MIC24051YJL-TR is manufactured by Microchip Technology, which is available in 28-QFN (5x6), with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 600kHz switching frequency, which is capable of supplying 6A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 19V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 6A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-QFN (5x6)
Win Source Part Number 1076100-MIC24051YJL-TR
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC24051YJL-TR
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
MIC24051YJL-TR Price

MIC24051YJL-TR Datasheet
MIC24051YJL-TR Application

MIC24051YJL-TR Replacement
MIC24051YJL-TR Pdf

MIC24051YJL-TR Pinout
MIC24051YJL-TR Image

MIC24051YJL-TR Picture
MIC24051YJL-TR In Stock

MIC24051YJL-TR Distributor
MIC24051YJL-TR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
HCS08 Microcontrollers | IC MCU 8BIT 16KB FLASH 32LQFP
1
RES 549 OHM 1/8W .1% AXIAL
CAP TANT 22UF 20V 20% 2917
200
IC COMPARATOR BTR 8-SOIC
3

Top Sellers