Search
Filters

MIC2546-1BTS

Part No : MIC2546-1BTS
Manufacturer : Microchip Technology
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC SW CURR LIMIT DUAL 16-TSSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type USB Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1076121-MIC2546-1BTS
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The MIC2546-1BTS devices are N-Channel PMIC, manufactured by Microchip Technology,offered in 16-TSSOP package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 1.5A of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 80 mOhm RDS(on) Typ.The MIC2546-1BTS offers fault protection functionality by Current Limiting (Adjustable), Over Temperature, Reverse Current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type USB Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1076121-MIC2546-1BTS
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2546-1BTS
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
MIC2546-1BTS Price

MIC2546-1BTS Datasheet
MIC2546-1BTS Application

MIC2546-1BTS Replacement
MIC2546-1BTS Pdf

MIC2546-1BTS Pinout
MIC2546-1BTS Image

MIC2546-1BTS Picture
MIC2546-1BTS In Stock

MIC2546-1BTS Distributor
MIC2546-1BTS PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 350V 5MA SOT-223
2369
FIXED IND 360NH 24A 1.1 MOHM SMD
430
IC AMP LNA BROADBAND
186
ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
100
CONN HEADER ZH SIDE 7POS 1.5MM
5292
TVS DIODE 28VWM 45.4VC DO204AC
5000