Search
Filters

MIC29151-3.3WT

Part No : MIC29151-3.3WT
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 1.5A TO220-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,640 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1076270-MIC29151-3.3WT
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Microchip Technology MIC29151-3.3WT, 1.5A Fixed REG LDO, offers a maximum input voltage of 26V, with a 0.6V @ 1.5A maximum drop voltage. The MIC29151-3.3WT is fully intergrated into a TO-220-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1076270-MIC29151-3.3WT
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC29151-3.3WT
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
MIC29151-3.3WT Price

MIC29151-3.3WT Datasheet
MIC29151-3.3WT Application

MIC29151-3.3WT Replacement
MIC29151-3.3WT Pdf

MIC29151-3.3WT Pinout
MIC29151-3.3WT Image

MIC29151-3.3WT Picture
MIC29151-3.3WT In Stock

MIC29151-3.3WT Distributor
MIC29151-3.3WT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
128Kx36 & 256Kx18 Synchronous Pipelined SRAM
39
MOSFET N-CH 24V 60A D2PAK
12
Transparent Input Clamping
250
IC SINGLE CHANNEL CODEC 48-LQFP
6
Dual TrenchMOS™ logic level FET
6781
IC REG LDO 1.8V 1A 16MSOP
43
QUAD GIGABIT TRANSCEIVER 17MM
420
MOSFET N-CH 100V 10.3A D2PAK
400

Top Sellers